ITT CANNON
CB8U16-11PC -- CB 2C 2#12 PIN PLUG UNI ITT CANNON
ITT Cannon
Cb 2C 2#12 Pin Plug Uni Itt Cannon
CB8U16-11PC
Description
CB 2C 2#12 PIN PLUG UNI
Description
CB 2C 2#12 PIN PLUG UNI
Suppliers
Cb 2C 2#12 Pin Plug Uni Itt Cannon
55W0604
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55W0604 |
|
Product Name
|
Cb 2C 2#12 Pin Plug Uni Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers