ITT CANNON
CB8CGMSA22-12PS -- CAB 5C 3#16 2#8 PIN PLUG ITT CANNON
ITT Cannon
Cab 5C 3#16 2#8 Pin Plug Itt Cannon
CB8CGMSA22-12PS
Description
CAB 5C 3#16 2#8 PIN PLUG
Description
CAB 5C 3#16 2#8 PIN PLUG
Suppliers
Cab 5C 3#16 2#8 Pin Plug Itt Cannon
26W8321
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26W8321 |
|
Product Name
|
Cab 5C 3#16 2#8 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details