ITT Cannon
Cb 7C 7#8 Pin Recp Jam Itt Cannon
CB7-24-10PWS
Description
CB 7C 7#8 PIN RECP JAM
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 7C 7#8 PIN RECP JAM
Request a Quote
Email Supplier
Suppliers
Cb 7C 7#8 Pin Recp Jam Itt Cannon
11M1273
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB7-24-10PWS |
11M1273 |
|
Product Name
|
|
Cb 7C 7#8 Pin Recp Jam Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers