ITT CANNON
CB6UWSB7-36A46PS -- CAB 27C 27#12 PIN PLUG ITT CANNON
ITT Cannon
Cab 27C 27#12 Pin Plug Itt Cannon
CB6UWSB7-36A46PS
Description
CAB 27C 27#12 PIN PLUG
Description
CAB 27C 27#12 PIN PLUG
Suppliers
Cab 27C 27#12 Pin Plug Itt Cannon
44W0794
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44W0794 |
|
Product Name
|
Cab 27C 27#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers