ITT CANNON
CB6UWSB7-36A46PC -- CAB 27C 27#12 PIN PLUG ITT CANNON
ITT Cannon
Cab 27C 27#12 Pin Plug Itt Cannon
CB6UWSB7-36A46PC
Description
CAB 27C 27#12 PIN PLUG
Description
CAB 27C 27#12 PIN PLUG
Suppliers
Cab 27C 27#12 Pin Plug Itt Cannon
44W0793
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44W0793 |
|
Product Name
|
Cab 27C 27#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
Voltage Rating
250 volts
View Details