ITT CANNON
CB6UWHST4-18-1PYC -- CB 10C 10#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CB6UWHST4-18-1PYC
Description
CB 10C 10#16 PIN PLUG
Description
CB 10C 10#16 PIN PLUG
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
07X3421
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07X3421 |
|
Product Name
|
Cb 10C 10#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details