ITT CANNON
CB6UWHST4-18-12PS -- CB 6C 6#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 6C 6#16 Pin Plug Itt Cannon
CB6UWHST4-18-12PS
Description
CB 6C 6#16 PIN PLUG
Description
CB 6C 6#16 PIN PLUG
Suppliers
Cb 6C 6#16 Pin Plug Itt Cannon
80T4822
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80T4822 |
|
Product Name
|
Cb 6C 6#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details