ITT CANNON
CB6USHST4-18-10PC -- CB 4C 4#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 4C 4#12 Pin Plug Itt Cannon
CB6USHST4-18-10PC
Description
CB 4C 4#12 PIN PLUG
Description
CB 4C 4#12 PIN PLUG
Suppliers
Cb 4C 4#12 Pin Plug Itt Cannon
29T7987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29T7987 |
|
Product Name
|
Cb 4C 4#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Press-Fit
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details