ITT CANNON
CB6USB5-28-22PC -- CB 6C 3#4 3#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 6C 3#4 3#16 Pin Plug Itt Cannon
CB6USB5-28-22PC
Description
CB 6C 3#4 3#16 PIN PLUG
Description
CB 6C 3#4 3#16 PIN PLUG
Suppliers
Cb 6C 3#4 3#16 Pin Plug Itt Cannon
38T1362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
38T1362 |
|
Product Name
|
Cb 6C 3#4 3#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details