ITT CANNON
CB6USB5-28-12PYS -- CB 26C 26#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 26C 26#16 Pin Plug Itt Cannon
CB6USB5-28-12PYS
Description
CB 26C 26#16 PIN PLUG
Description
CB 26C 26#16 PIN PLUG
Suppliers
Cb 26C 26#16 Pin Plug Itt Cannon
19X3496
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
19X3496 |
|
Product Name
|
Cb 26C 26#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers