ITT CANNON
CB6US18-1PC -- CB 10C 10#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CB6US18-1PC
Description
CB 10C 10#16 PIN PLUG
Description
CB 10C 10#16 PIN PLUG
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
08X8337
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08X8337 |
|
Product Name
|
Cb 10C 10#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details