ITT CANNON
CB6US16-10PXC -- CB 3C 3#12 PIN PLUG UNI ITT CANNON
ITT Cannon
Cb 3C 3#12 Pin Plug Uni Itt Cannon
CB6US16-10PXC
Description
CB 3C 3#12 PIN PLUG UNI
Description
CB 3C 3#12 PIN PLUG UNI
Suppliers
Cb 3C 3#12 Pin Plug Uni Itt Cannon
50T9636
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50T9636 |
|
Product Name
|
Cb 3C 3#12 Pin Plug Uni Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details