ITT CANNON
CB6US16-10PWC -- CB 3C 3#12 PIN PLUG UNI ITT CANNON
ITT Cannon
Cb 3C 3#12 Pin Plug Uni Itt Cannon
CB6US16-10PWC
Description
CB 3C 3#12 PIN PLUG UNI
Description
CB 3C 3#12 PIN PLUG UNI
Suppliers
Cb 3C 3#12 Pin Plug Uni Itt Cannon
50T9635
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50T9635 |
|
Product Name
|
Cb 3C 3#12 Pin Plug Uni Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details