ITT CANNON
CB6UHST4-22-23PC -- CB 8C 8#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 8C 8#12 Pin Plug Itt Cannon
CB6UHST4-22-23PC
Description
CB 8C 8#12 PIN PLUG
Description
CB 8C 8#12 PIN PLUG
Suppliers
Cb 8C 8#12 Pin Plug Itt Cannon
57R4676
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57R4676 |
|
Product Name
|
Cb 8C 8#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details