ITT CANNON
CB6U24-9PS -- CB 2C 2#4 PIN PLUG UNI ITT CANNON
ITT Cannon
Cb 2C 2#4 Pin Plug Uni Itt Cannon
CB6U24-9PS
Description
CB 2C 2#4 PIN PLUG UNI
Description
CB 2C 2#4 PIN PLUG UNI
Suppliers
Cb 2C 2#4 Pin Plug Uni Itt Cannon
22T0870
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22T0870 |
|
Product Name
|
Cb 2C 2#4 Pin Plug Uni Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers