ITT CANNON
CB6U20-14PC -- CB 5C 3#12 2#8 PIN PLUG ITT CANNON
ITT Cannon
Cb 5C 3#12 2#8 Pin Plug Itt Cannon
CB6U20-14PC
Description
CB 5C 3#12 2#8 PIN PLUG
Description
CB 5C 3#12 2#8 PIN PLUG
Suppliers
Cb 5C 3#12 2#8 Pin Plug Itt Cannon
87R2397
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87R2397 |
|
Product Name
|
Cb 5C 3#12 2#8 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details