ITT Cannon Cb 12C 12#16 Pin Plug Itt Cannon CB6TC24-19PC

Description
CB 12C 12#16 PIN PLUG
Request a Quote
Description
CB 12C 12#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6TC24-19PC - PEI-Genesis
Philadelphia, PA, United States
CB 12C 12#16 PIN PLUG

CB 12C 12#16 PIN PLUG

Buy Now
Cb 12C 12#16 Pin Plug Itt Cannon - 41P4662 - Newark, An Avnet Company
Chicago, IL, United States
Cb 12C 12#16 Pin Plug Itt Cannon
41P4662
Cb 12C 12#16 Pin Plug Itt Cannon 41P4662
CB 12C 12#16 PIN PLUG

CB 12C 12#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6TC24-19PC 41P4662
Product Name Cb 12C 12#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details