ITT Cannon Cab 12C 12#16 Pin Plug Itt Cannon CB6TA24-19PSAU

Description
CAB 12C 12#16 PIN PLUG
Request a Quote
Description
CAB 12C 12#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6TA24-19PSAU - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#16 PIN PLUG

CAB 12C 12#16 PIN PLUG

Buy Now
Cab 12C 12#16 Pin Plug Itt Cannon - 31K0076 - Newark, An Avnet Company
Chicago, IL, United States
Cab 12C 12#16 Pin Plug Itt Cannon
31K0076
Cab 12C 12#16 Pin Plug Itt Cannon 31K0076
CAB 12C 12#16 PIN PLUG

CAB 12C 12#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6TA24-19PSAU 31K0076
Product Name Cab 12C 12#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details