ITT Cannon
Cab 14C 14#16 Pin Plug Itt Cannon
CB6TA22-19PC
Description
CAB 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 14C 14#16 Pin Plug Itt Cannon
56K6546
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6TA22-19PC |
56K6546 |
|
Product Name
|
|
Cab 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details