ITT Cannon
Cb 6C 2#8 4#16 Pin Plug Itt Cannon
CB6TA20-8PC
Description
CB 6C 2#8 4#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 6C 2#8 4#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 6C 2#8 4#16 Pin Plug Itt Cannon
80T4802
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6TA20-8PC |
80T4802 |
|
Product Name
|
|
Cb 6C 2#8 4#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination
Crimp
Voltage Rating
500 volts
View Details