ITT Cannon
Cb 8C 7#16 1#12 Pin Plug Itt Cannon
CB6TA18-8PCAU
Description
CB 8C 7#16 1#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 7#16 1#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 8C 7#16 1#12 Pin Plug Itt Cannon
01K0201
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6TA18-8PCAU |
01K0201 |
|
Product Name
|
|
Cb 8C 7#16 1#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Termination
Turret
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details