ITT Cannon
Cb 4C 4#4 Pin Plug Rtang Itt Cannon
CB6T32-17PS
Description
CB 4C 4#4 PIN PLUG RTANG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#4 PIN PLUG RTANG
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#4 Pin Plug Rtang Itt Cannon
39Y3517
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6T32-17PS |
39Y3517 |
|
Product Name
|
|
Cb 4C 4#4 Pin Plug Rtang Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers