ITT Cannon Cb 3C 3#8 Pin Plug Itt Cannon CB6T22-2PC

Description
CB 3C 3#8 PIN PLUG
Request a Quote
Description
CB 3C 3#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6T22-2PC - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Buy Now
Cb 3C 3#8 Pin Plug Itt Cannon - 02P1343 - Newark, An Avnet Company
Chicago, IL, United States
Cb 3C 3#8 Pin Plug Itt Cannon
02P1343
Cb 3C 3#8 Pin Plug Itt Cannon 02P1343
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6T22-2PC 02P1343
Product Name Cb 3C 3#8 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers