ITT Cannon
Cb 4C 4#8 Pin Plug Rtang Itt Cannon
CB6T22-22PS
Description
CB 4C 4#8 PIN PLUG RTANG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#8 PIN PLUG RTANG
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#8 Pin Plug Rtang Itt Cannon
26W8315
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6T22-22PS |
26W8315 |
|
Product Name
|
|
Cb 4C 4#8 Pin Plug Rtang Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers