ITT Cannon
Cb 2C 2#8 Pin Plug Rtang Itt Cannon
CB6T20-23PC
Description
CB 2C 2#8 PIN PLUG RTANG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#8 PIN PLUG RTANG
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#8 Pin Plug Rtang Itt Cannon
57R4672
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6T20-23PC |
57R4672 |
|
Product Name
|
|
Cb 2C 2#8 Pin Plug Rtang Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Termination
Through Hole
Mounting
PC Mount
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details