ITT CANNON
CB6P28-51PS -- CAB 12C 12#12 PIN PLUG ITT CANNON
ITT Cannon
Cab 12C 12#12 Pin Plug Itt Cannon
CB6P28-51PS
Description
CAB 12C 12#12 PIN PLUG
Description
CAB 12C 12#12 PIN PLUG
Suppliers
Cab 12C 12#12 Pin Plug Itt Cannon
48Y1275
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
48Y1275 |
|
Product Name
|
Cab 12C 12#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details