ITT CANNON
CB6P28-15PS -- CAB 35C 35#16 PIN PLUG ITT CANNON
ITT Cannon
Cab 35C 35#16 Pin Plug Itt Cannon
CB6P28-15PS
Description
CAB 35C 35#16 PIN PLUG
Description
CAB 35C 35#16 PIN PLUG
Suppliers
Cab 35C 35#16 Pin Plug Itt Cannon
22T0841
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22T0841 |
|
Product Name
|
Cab 35C 35#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details