ITT Cannon
Cb 6C 5#12 1#16 Pin Plug Itt Cannon
CB6P20-17PS
Description
CB 6C 5#12 1#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 6C 5#12 1#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 6C 5#12 1#16 Pin Plug Itt Cannon
79M0302
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6P20-17PS |
79M0302 |
|
Product Name
|
|
Cb 6C 5#12 1#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; USB
Gender
Female / Jack
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details