ITT Cannon
Cab 4C 4#8 Pin Plug Itt Cannon
CB6N22-22PS
Description
CAB 4C 4#8 pin PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 4C 4#8 pin PLUG
Request a Quote
Email Supplier
Suppliers
Cab 4C 4#8 Pin Plug Itt Cannon
52Y6055
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6N22-22PS |
52Y6055 |
|
Product Name
|
|
Cab 4C 4#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details