ITT Cannon
Cab 19C 19#16 Pin Plug Itt Cannon
CB6N22-14PS
Description
CAB 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 19C 19#16 Pin Plug Itt Cannon
01K0102
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6N22-14PS |
01K0102 |
|
Product Name
|
|
Cab 19C 19#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details