ITT Cannon Cb 9C 9#12 Pin Plug Itt Cannon CB6N20A9PC

Description
CB 9C 9#12 PIN PLUG
Request a Quote
Description
CB 9C 9#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6N20A9PC - PEI-Genesis
Philadelphia, PA, United States
CB 9C 9#12 PIN PLUG

CB 9C 9#12 PIN PLUG

Buy Now
Cb 9C 9#12 Pin Plug Itt Cannon - 75M3965 - Newark, An Avnet Company
Chicago, IL, United States
Cb 9C 9#12 Pin Plug Itt Cannon
75M3965
Cb 9C 9#12 Pin Plug Itt Cannon 75M3965
CB 9C 9#12 PIN PLUG

CB 9C 9#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6N20A9PC 75M3965
Product Name Cb 9C 9#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details