ITT Cannon
Cab 19C 19#16 Pin Plug Itt Cannon
CB6N20A48PC
Description
CAB 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 19C 19#16 Pin Plug Itt Cannon
01K0098
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6N20A48PC |
01K0098 |
|
Product Name
|
|
Cab 19C 19#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details