ITT Cannon
Cb 17C 17#16 Pin Plug Itt Cannon
CB6N20-29PCAU
Description
CB 17C 17#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 17C 17#16 Pin Plug Itt Cannon
46X0213
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6N20-29PCAU |
46X0213 |
|
Product Name
|
|
Cb 17C 17#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details