ITT Cannon Cb 6C 6#16 Pin Plug Itt Cannon CB6N18-12PCAU

Description
CB 6C 6#16 PIN PLUG
Request a Quote
Description
CB 6C 6#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6N18-12PCAU - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16 PIN PLUG

CB 6C 6#16 PIN PLUG

Buy Now
Cb 6C 6#16 Pin Plug Itt Cannon - 01K0067 - Newark, An Avnet Company
Chicago, IL, United States
Cb 6C 6#16 Pin Plug Itt Cannon
01K0067
Cb 6C 6#16 Pin Plug Itt Cannon 01K0067
CB 6C 6#16 PIN PLUG

CB 6C 6#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6N18-12PCAU 01K0067
Product Name Cb 6C 6#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details