ITT Cannon
Cab 9C 4#4 5#16 Pin Plug Itt Cannon
CB6M28A16PS
Description
CAB 9C 4#4 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 9C 4#4 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 9C 4#4 5#16 Pin Plug Itt Cannon
99J9923
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6M28A16PS |
99J9923 |
|
Product Name
|
|
Cab 9C 4#4 5#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details