ITT Cannon
Cb 16C 4#4 5#16 Pin Plug Itt Cannon
CB6M28A16P0
Description
CB 16C 4#4 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 16C 4#4 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 16C 4#4 5#16 Pin Plug Itt Cannon
19X3478
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6M28A16P0 |
19X3478 |
|
Product Name
|
|
Cb 16C 4#4 5#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details