ITT Cannon Cb 12C 12#16 Pin Plug Itt Cannon CB6M24A24PC

Description
CB 12C 12#16 PIN PLUG
Request a Quote
Description
CB 12C 12#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6M24A24PC - PEI-Genesis
Philadelphia, PA, United States
CB 12C 12#16 PIN PLUG

CB 12C 12#16 PIN PLUG

Buy Now
Cb 12C 12#16 Pin Plug Itt Cannon - 71M2258 - Newark, An Avnet Company
Chicago, IL, United States
Cb 12C 12#16 Pin Plug Itt Cannon
71M2258
Cb 12C 12#16 Pin Plug Itt Cannon 71M2258
CB 12C 12#16 PIN PLUG

CB 12C 12#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6M24A24PC 71M2258
Product Name Cb 12C 12#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details