ITT Cannon
Cb 14C 14#16 Pin Plug Itt Cannon
CB6M20-27PS
Description
CB 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 14C 14#16 Pin Plug Itt Cannon
99J9887
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6M20-27PS |
99J9887 |
|
Product Name
|
|
Cb 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers