ITT CANNON
CB6LC22-22PCAU -- CB 4C 4#8 PIN PLUG ITT CANNON
ITT Cannon
Cb 4C 4#8 Pin Plug Itt Cannon
CB6LC22-22PCAU
Description
CB 4C 4#8 PIN PLUG
Description
CB 4C 4#8 PIN PLUG
Suppliers
Cb 4C 4#8 Pin Plug Itt Cannon
19X3476
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
19X3476 |
|
Product Name
|
Cb 4C 4#8 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details