ITT Cannon Cb 4C 4#12 Pin Plug Itt Cannon CB6LC20-4PS

Description
CB 4C 4#12 PIN PLUG
Request a Quote
Description
CB 4C 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6LC20-4PS - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN PLUG

CB 4C 4#12 PIN PLUG

Buy Now
Cb 4C 4#12 Pin Plug Itt Cannon - 25K1325 - Newark, An Avnet Company
Chicago, IL, United States
Cb 4C 4#12 Pin Plug Itt Cannon
25K1325
Cb 4C 4#12 Pin Plug Itt Cannon 25K1325
CB 4C 4#12 PIN PLUG

CB 4C 4#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6LC20-4PS 25K1325
Product Name Cb 4C 4#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details