ITT Cannon
Cb 12C 12#12 Pin Plug Itt Cannon
CB6LA24A24PSAU
Description
CB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 12C 12#12 Pin Plug Itt Cannon
47P0090
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6LA24A24PSAU |
47P0090 |
|
Product Name
|
|
Cb 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
1.5 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details