ITT Cannon
Cb 3C 3#12 Pin Plug Itt Cannon
CB6LA20-3PS
Description
CB 3C 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#12 Pin Plug Itt Cannon
25K1295
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6LA20-3PS |
25K1295 |
|
Product Name
|
|
Cb 3C 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details