ITT Cannon Cb 8C 8#16 Pin Plug Itt Cannon CB6L20-7PC

Description
CB 8C 8#16 PIN PLUG
Request a Quote
Description
CB 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6L20-7PC - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 PIN PLUG

CB 8C 8#16 PIN PLUG

Buy Now
Cb 8C 8#16 Pin Plug Itt Cannon - 17T2038 - Newark, An Avnet Company
Chicago, IL, United States
Cb 8C 8#16 Pin Plug Itt Cannon
17T2038
Cb 8C 8#16 Pin Plug Itt Cannon 17T2038
CB 8C 8#16 PIN PLUG

CB 8C 8#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6L20-7PC 17T2038
Product Name Cb 8C 8#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details