ITT Cannon Circular Connectors - CB6L16-11PS CB6L16-11PS

Description
CB 2C 2#12 PIN PLUG
Request a Quote
Description
CB 2C 2#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6L16-11PS - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN PLUG

CB 2C 2#12 PIN PLUG

Buy Now
Circular Connectors - CB6L16-11PS - 1051351-CB6L16-11PS - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CB6L16-11PS
1051351-CB6L16-11PS
Circular Connectors - CB6L16-11PS 1051351-CB6L16-11PS
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051351-CB6L16-11PS Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051351-CB6L16-11PS
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Cb 2C 2#12 Pin Plug Itt Cannon - 99J9803 - Newark, An Avnet Company
Chicago, IL, United States
Cb 2C 2#12 Pin Plug Itt Cannon
99J9803
Cb 2C 2#12 Pin Plug Itt Cannon 99J9803
CB 2C 2#12 PIN PLUG

CB 2C 2#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6L16-11PS 1051351-CB6L16-11PS 99J9803
Product Name Circular Connectors - CB6L16-11PS Cb 2C 2#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details