ITT CANNON
CB6J22-23PC -- CAB 8C 8#12 PIN PLUG ITT CANNON
ITT Cannon
Cab 8C 8#12 Pin Plug Itt Cannon
CB6J22-23PC
Description
CAB 8C 8#12 PIN PLUG
Description
CAB 8C 8#12 PIN PLUG
Suppliers
Cab 8C 8#12 Pin Plug Itt Cannon
49K3153
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49K3153 |
|
Product Name
|
Cab 8C 8#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers