ITT CANNON
CB6J22-19PC -- CAB 14C 14#16 PIN PLUG ITT CANNON
ITT Cannon
Cab 14C 14#16 Pin Plug Itt Cannon
CB6J22-19PC
Description
CAB 14C 14#16 PIN PLUG
Description
CAB 14C 14#16 PIN PLUG
Suppliers
Cab 14C 14#16 Pin Plug Itt Cannon
99J9710
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J9710 |
|
Product Name
|
Cab 14C 14#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details