ITT CANNON
CB6J22-10PC -- CAB 4C 4#16 PIN PLUG ITT CANNON
ITT Cannon
Cab 4C 4#16 Pin Plug Itt Cannon
CB6J22-10PC
Description
CAB 4C 4#16 PIN PLUG
Description
CAB 4C 4#16 PIN PLUG
Suppliers
Cab 4C 4#16 Pin Plug Itt Cannon
26M9057
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26M9057 |
|
Product Name
|
Cab 4C 4#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers