ITT Cannon
Cab 35C 35#16 Pin Plug Itt Cannon
CB6FC28-15PS
Description
CAB 35C 35#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 35C 35#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 35C 35#16 Pin Plug Itt Cannon
15M8802
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FC28-15PS |
15M8802 |
|
Product Name
|
|
Cab 35C 35#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers