ITT CANNON
CB6FC22-9PS -- CB 3C 3#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 3C 3#12 Pin Plug Itt Cannon
CB6FC22-9PS
Description
CB 3C 3#12 PIN PLUG
Description
CB 3C 3#12 PIN PLUG
Suppliers
Cb 3C 3#12 Pin Plug Itt Cannon
96M2283
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96M2283 |
|
Product Name
|
Cb 3C 3#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers