ITT Cannon Cb 13C 13#16 Pin Plug Itt Cannon CB6FC20-33PC

Description
CB 13C 13#16 PIN PLUG
Request a Quote
Description
CB 13C 13#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FC20-33PC - PEI-Genesis
Philadelphia, PA, United States
CB 13C 13#16 PIN PLUG

CB 13C 13#16 PIN PLUG

Buy Now
Cb 13C 13#16 Pin Plug Itt Cannon - 85R0508 - Newark, An Avnet Company
Chicago, IL, United States
Cb 13C 13#16 Pin Plug Itt Cannon
85R0508
Cb 13C 13#16 Pin Plug Itt Cannon 85R0508
CB 13C 13#16 PIN PLUG

CB 13C 13#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FC20-33PC 85R0508
Product Name Cb 13C 13#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details